The TS461CLT from STMicroelectronics is a highly precise voltage comparator designed to deliver robust performance for a wide range of applications. This device is part of ST's commitment to providing reliable and efficient semiconductor solutions for the electronics industry.
Key Features
- Ultra-Low Power Consumption: The TS461CLT is optimized for battery-powered and portable devices, ensuring minimal drain on power sources.
- High Precision: With its precise voltage comparison capabilities, it is ideal for applications requiring accurate voltage monitoring and control.
- Wide Supply Voltage Range: It operates over a wide range of supply voltages, making it versatile for various circuit designs.
- Low Input Bias Current: The device features a low input bias current, which enhances its performance in precision applications.
- Open-Drain Output: The open-drain output allows for direct connection to a variety of loads and easy interfacing with other digital logic levels.
Applications
The TS461CLT is suitable for an array of applications, including:
- Power supply control
- Battery chargers
- Window comparators
- Level shifters
- Automotive electronics
- Portable devices
Product Specifications
| Parameter |
Value |
| Package |
SOT-23-5 |
| Output Type |
Open Drain |
| Number of Channels |
1 |
| Supply Voltage - Min |
2.7V |
| Supply Voltage - Max |
10V |
| Operating Temperature Range |
-40°C to +85°C |
With its combination of ultra-low power consumption, high precision, and versatile supply voltage range, the TS461CLT is a solid choice for designers looking to enhance the accuracy and efficiency of their electronic systems.