Introducing the TS271IDT Operational Amplifier from STMicroelectronics
The TS271IDT is a cutting-edge operational amplifier (op-amp) presented by STMicroelectronics, a leader in semiconductor solutions. This high-performance device is part of the TS271 series, renowned for its low power consumption and precision. Designed to cater to a broad range of applications, the TS271IDT is particularly well-suited for battery-powered devices, portable equipment, and other applications where power efficiency is paramount.
The TS271IDT is a CMOS single operational amplifier that boasts an impressive array of features. It operates over a wide range of power supplies, from 2.7V to 16V, offering designers flexibility in various circuit configurations. The device also provides a high input impedance, which minimizes the impact on the signal source and preserves signal integrity.
Key Features of the TS271IDT
- Low Power Consumption: The TS271IDT is optimized for low power operation, making it ideal for energy-sensitive applications.
- Wide Supply Range: With a supply voltage range of 2.7V to 16V, the op-amp can accommodate a versatile array of power requirements.
- High Input Impedance: The high input impedance ensures minimal loading of the input source, preserving signal quality.
- Output Short-circuit Protection: The device includes protection against output short circuits, enhancing its reliability and durability.
- Latch-up Immunity: The TS271IDT is designed to be immune to latch-up, which increases system robustness, especially in harsh environments.
- Low Input Offset Voltage: Precision applications will benefit from the low input offset voltage, which reduces error and improves accuracy.
The TS271IDT operational amplifier is available in an SO-8 package, which is compact and suitable for space-constrained applications. Its industrial temperature range from -40°C to +125°C ensures that the op-amp can perform reliably in a wide range of environmental conditions.
Whether it's for sensor interfaces, active filtering, or low-frequency signal amplification, the TS271IDT from STMicroelectronics is an excellent choice for engineers and designers looking for a high-quality, low-power operational amplifier that does not compromise on performance.
For detailed specifications, application notes, and further information, visit the STMicroelectronics website or contact their support team for technical assistance.