The TS271ACDT is a high-performance CMOS programmable precision operational amplifier developed by STMicroelectronics. It offers a perfect blend of features that make it suitable for a wide range of applications, from industrial to automotive, consumer electronics, and more.
Key Features
- Low Power Consumption: The TS271ACDT is designed to operate with very low power consumption, which is ideal for battery-powered devices and applications where energy efficiency is crucial.
- High Precision: With its programmable precision capabilities, this operational amplifier provides accurate signal amplification, making it perfect for sensitive electronics that require high precision.
- Wide Operating Voltage Range: It can operate within a range of 3V to 16V, providing flexibility in various power supply scenarios.
- Output Stage: The push-pull output stage allows for a high output drive capability, which is essential when driving heavy loads.
- Frequency Compensation: The built-in frequency compensation ensures stability and reliability across different operating conditions.
Applications
The TS271ACDT is versatile and can be used in a multitude of applications, including:
- Analog Signal Conditioning
- Sensor Amplifiers
- Automotive Electronics
- Industrial Measurement Systems
- Active Filters
- General Purpose Amplification
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the TS271ACDT is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance even under the most demanding conditions. The device is also RoHS compliant, reinforcing STMicroelectronics' dedication to environmental sustainability.
Technical Specifications
| Parameter |
Value |
| Operating Voltage |
3V to 16V |
| Power Consumption |
Low |
| Output Drive Capability |
High |
| Package Type |
SO-8 |
| Temperature Range |
-40°C to +125°C |
For detailed specifications, application notes, and additional resources, please visit the STMicroelectronics website.