EN
  • EN
  • DE
  • IT

TS1874IYPT

Part No TS1874IYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TS1874
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-10241-2, 497-10241-1, 497-10241-6, -497-10241-6, -497-10241-1, -497-10241-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937570-TS1874IYPT
Ultra Librarian 3D Model Ultra Librarian TS1874IYPT CAD Model

Description

The TS1874IYPT is a cutting-edge operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This particular op-amp is part of the TS18xx series, which are low-power, quad operational amplifiers.

Key Features

  • Low Power Consumption: The TS1874IYPT is designed for applications that require both low power consumption and high performance. This makes it ideal for battery-powered devices and energy-saving applications.
  • Rail-to-Rail Input and Output: With the ability to handle input and output signals that include the full supply voltage range, the TS1874IYPT offers enhanced performance for a wide array of applications.
  • Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 2.7V to 5.5V, which provides flexibility in various circuit designs and compatibility with both 3V and 5V systems.
  • Low Input Offset Voltage: The precision of the TS1874IYPT is highlighted by its low input offset voltage, which ensures accurate signal amplification and is crucial for high-precision applications.
  • Extended Temperature Range: This op-amp is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications that require robust performance under varying conditions.
  • Miniature Packaging: The TS1874IYPT comes in a tiny package, specifically the TSSOP14 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatility of the TS1874IYPT allows it to be used in a wide range of applications. These include:

  • Portable and battery-powered devices
  • Automotive electronics
  • Sensor interfaces
  • Audio and video signal processing
  • Analog signal conditioning

Conclusion

In conclusion, the TS1874IYPT from STMicroelectronics stands out as a high-performance, low-power quad operational amplifier that offers a combination of features making it adaptable to a multitude of electronic applications. Its rail-to-rail input/output, wide supply voltage range, and low input offset voltage, all in a compact package, make it a top choice for designers looking for efficiency, precision, and space-saving solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9372 $51.1836
31+ $3.2305 $100.1455
48+ $3.1295 $150.2160
67+ $3.0286 $202.9162
86+ $2.9276 $251.7736
115+ $2.6248 $301.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess