EN
  • EN
  • DE

TMMBAT41FILM

Part No TMMBAT41FILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 100MA MINMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 450mV @ 1mA
Current - Reverse Leakage @ Vr 100nA @ 50V
Capacitance @ Vr, F 2pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package Mini MELF
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 101344-TMMBAT41FILM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMMBAT41FILM CAD Model

Description

The TMMBAT41FILM from STMicroelectronics is a highly efficient, small signal Schottky diode, designed for applications requiring fast switching and low power loss. This diode is a popular choice in the electronics industry due to its reliability and performance in high-speed switching applications. Manufactured with precision, the TMMBAT41FILM offers designers a compact and effective solution for their circuitry needs.

Key Features

  • Low Forward Voltage Drop: With its Schottky barrier technology, this diode ensures a low forward voltage drop, which translates to reduced power loss and improved system efficiency during operation.
  • Fast Switching Speed: The TMMBAT41FILM is capable of very fast switching speeds, making it suitable for high-frequency applications and those that require rapid transitions.
  • Low Leakage Current: Leakage current is minimal in this diode, ensuring that power consumption is kept to a minimum when the diode is in the off state.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and the TMMBAT41FILM is no exception, offering high reliability and a long operational life.
  • Surface-Mount Package: The device comes in a DO-213AB (MELF) package, which is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.

Applications

The TMMBAT41FILM is versatile and can be used in a wide range of applications, such as:

  • Switching power supplies
  • Converters and inverters
  • Protection circuits
  • High-frequency circuits
  • Portable devices and battery-powered systems

Technical Specifications

Parameter Value Repetitive Peak Reverse Voltage 100 V Average Forward Current 200 mA Non-Repetitive Peak Forward Surge Current 1 A Operating Junction Temperature Range -40°C to +125°C Storage Temperature Range -65°C to +150°C

With its superior performance in critical parameters, the TMMBAT41FILM Schottky diode is an excellent choice for designers looking for a reliable and efficient component for their electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0990 $50.4900
1,235+ $0.0812 $100.2820
1,910+ $0.0787 $150.3170
2,625+ $0.0762 $200.0250
3,400+ $0.0736 $250.2400
4,550+ $0.0660 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,229 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess