EN
  • EN
  • DE

TMBYV10-30

Part No TMBYV10-30
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer STMicroelectronics
Win Source Part Number 218437-TMBYV10-30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMBYV10-30 CAD Model

Description

The TMBYV10-30 is a high-performance product from STMicroelectronics, designed to cater to a wide range of applications requiring efficient power management and rectification. This device is a robust rectifier diode that offers a forward current of 1A with a maximum repetitive peak reverse voltage of 30V, making it an excellent choice for medium voltage requirements.

The TMBYV10-30 stands out with its compact package, the SMB (DO-214AA), which is known for its small footprint and low profile, making it suitable for high-density circuit boards where space is at a premium. This package is also known for its excellent thermal performance, allowing the diode to operate reliably over a wide temperature range.

One of the key features of the TMBYV10-30 is its low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This characteristic is particularly beneficial in applications such as switching power supplies, converters, and freewheeling diodes in consumer and automotive environments where efficiency is crucial.

Furthermore, the TMBYV10-30 boasts a fast reverse recovery time, which is essential for high-frequency operations. This attribute ensures that the diode can switch off quickly, reducing energy waste and improving the overall performance of the circuit.

The device is also characterized by its high surge current capability, which provides a robust safeguard against transient voltage spikes, thus protecting sensitive electronic components in the event of sudden surges in the power supply.

Designed with the reliability and innovation that STMicroelectronics is known for, the TMBYV10-30 is RoHS compliant and adheres to the highest standards of environmental safety and regulatory compliance. Whether for industrial, commercial, or automotive applications, the TMBYV10-30 is a versatile and reliable component that engineers and designers can trust for their rectification needs.

In summary, the TMBYV10-30 from STMicroelectronics is a highly efficient, space-saving, and reliable rectifier diode suitable for a variety of applications where power management and protection are critical.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess