EN
  • EN
  • DE

TL431AIZ-AP

Part No TL431AIZ-AP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 105°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 368027-TL431AIZ-AP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian TL431AIZ-AP CAD Model

Description

Product Overview: TL431AIZ-AP from STMicroelectronics

The TL431AIZ-AP, manufactured by STMicroelectronics, is a highly versatile three-terminal adjustable voltage reference. This precision device is designed to offer a reliable solution for a wide range of applications requiring voltage regulation and reference. Its ability to operate with a nominal voltage range from 2.495 to 36 volts and a typical dynamic output impedance of 0.2 ohms makes it an ideal component for power supplies and other electronic circuits requiring precise voltage control.

Key Features

  • Voltage Range: The TL431AIZ-AP can be programmed with two external resistors for a specified output voltage ranging from 2.495V to 36V, providing designers with a high degree of flexibility in their circuit design.
  • Low Output Noise: It exhibits low output noise characteristics, which is crucial for sensitive electronics where voltage fluctuations can cause significant issues.
  • High Stability: With a guaranteed stability over a wide temperature range, the TL431AIZ-AP ensures consistent performance, making it suitable for various environments and applications.
  • Low Temperature Coefficient: This component features a low temperature coefficient, further enhancing its reliability over temperature variations.

Applications

The versatility of the TL431AIZ-AP makes it suitable for a plethora of applications, including but not limited to:

  • Adjustable voltage and current regulators
  • Switching power supplies
  • Linear power supplies
  • DC-DC converters
  • Battery chargers
  • Motor control circuits

Package and Quality

The TL431AIZ-AP comes in a TO-92 package, which is a widely used through-hole mounting package that is known for its ease of integration into various circuit boards. STMicroelectronics ensures that this product meets rigorous quality standards, providing reliability and performance that engineers can trust for their critical designs.

In summary, the TL431AIZ-AP from STMicroelectronics is a highly reliable and versatile adjustable voltage reference that provides precise voltage control for a wide array of electronic applications. Its stable operation, low noise, and flexible voltage range make it an indispensable component in the realm of power management solutions.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1583 $50.6560
770+ $0.1299 $100.0230
1,195+ $0.1259 $150.4505
1,645+ $0.1218 $200.3610
2,125+ $0.1178 $250.3250
2,845+ $0.1056 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess