EN
  • EN
  • DE

TL1431CZ-AP

Part No TL1431CZ-AP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 90ppm/°C
Current - Cathode 1mA
Temperature Range - Operating -20°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 032311-TL1431CZ-AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1431CZ-AP CAD Model

Description

The TL1431CZ-AP from STMicroelectronics is a precision programmable voltage reference with impressive flexibility and reliability. This device is a part of the TL1431 series, which are voltage programmable precision Zener diodes. The TL1431CZ-AP specifically is encased in a TO-92 package, making it suitable for through-hole mounting, which is ideal for a wide range of electronic applications including industrial, automotive, and consumer electronics.

Key Features

  • Adjustable Output Voltage: The TL1431CZ-AP offers an output voltage range that can be set from 2.5V to 36V with external resistors, providing a high level of customization for specific circuit requirements.
  • High Precision: This device maintains a typical temperature coefficient of 50 ppm/°C, ensuring a stable output voltage over a wide temperature range, which is crucial for precision applications.
  • Low Dynamic Impedance: With a dynamic output impedance of 0.2 ohms, the TL1431CZ-AP offers stable performance and minimal voltage variation in response to changes in load conditions.
  • Wide Operating Current Range: It operates with a current range from 1 mA to 100 mA, allowing for flexible design options and compatibility with a variety of circuits.

Applications

The TL1431CZ-AP is versatile and can be used in numerous applications, including:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Voltage monitors
  • Motor controls
  • Adjustable voltage references in a variety of electronic circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the TL1431CZ-AP is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term reliability and performance. The device also comes with the support and expertise of STMicroelectronics, a leader in the semiconductor industry.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3345 $58.5375
425+ $0.2746 $116.7050
655+ $0.2659 $174.1645
900+ $0.2573 $231.5700
1,165+ $0.2488 $289.8520
1,555+ $0.2231 $346.9205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess