EN
  • EN
  • DE

TL084BIYDT

Part No TL084BIYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14SO / J-FET Amplifier 4 Circuit 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 16V/µs
Gain Bandwidth Product 4 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 3 mV
Current - Supply 1.4mA (x4 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number TL084
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-15704-1,497-15704-6,-497-15704-2,497-15704-2,497-15704-1,-497-15704-6
Standard Package 2,500
Win Source Part Number 1321702-TL084BIYDT
Ultra Librarian 3D Model Ultra Librarian TL084BIYDT CAD Model

Description

STMicroelectronics TL084BIYDT Operational Amplifier

The TL084BIYDT is a high-performance JFET-input operational amplifier from the renowned manufacturer STMicroelectronics. This device is designed to offer a perfect blend of features that make it suitable for a plethora of applications where low input bias and offset currents are crucial. With its JFET technology, the TL084BIYDT provides a significant reduction in input gate leakage which is ideal for high-impedance sensor amplification and precision analog processing tasks.

The TL084BIYDT comes in an industry-standard SO-14 package, making it compatible with a wide range of standard PCB layouts. This operational amplifier boasts a wide bandwidth of 3MHz and a slew rate of 13V/µs, which allows it to handle a broad spectrum of signals with high fidelity. The device operates over a wide supply voltage range of ±3V to ±18V, providing designers with the flexibility to use it in both low and high voltage applications.

One of the key features of the TL084BIYDT is its low noise performance, which is essential for audio, instrumentation, and control system applications. The low harmonic distortion and low noise ensure that the signal integrity is maintained throughout the signal processing chain, resulting in clear and precise outputs.

In terms of protection, the TL084BIYDT is equipped with internal frequency compensation, which minimizes the need for external components and simplifies circuit design. Additionally, the device includes high input impedance, which ensures that the connected circuits are not loaded down, preserving the original signal characteristics.

Whether it's for high-fidelity audio equipment, analog filters, sample-and-hold circuits, or any application requiring a high-quality operational amplifier, the TL084BIYDT from STMicroelectronics is an excellent choice. Its reliability, performance, and versatility make it a go-to component for engineers looking to design circuits with stringent requirements for signal amplification and processing.

Overall, the TL084BIYDT operational amplifier is a testament to STMicroelectronics' commitment to providing innovative and reliable components for the electronics industry, making it an essential part of any precision analog toolkit.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9951 $59.7060
145+ $0.8165 $118.3925
220+ $0.7909 $173.9980
305+ $0.7655 $233.4775
395+ $0.7400 $292.3000
525+ $0.6634 $348.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,539 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess