EN
  • EN
  • DE

TL084AIN

Part No TL084AIN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description GENERAL PURPOSEJ-FET QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1268010-TL084AIN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL084AIN CAD Model

Description

The TL084AIN, manufactured by STMicroelectronics, is a versatile JFET-input operational amplifier that integrates four independent op-amps into a single 14-pin DIP (Dual In-line Package) configuration. This high-performance device is designed to offer low input bias and offset currents, coupled with a high slew rate, making it an excellent choice for a wide array of applications, including audio and control systems, signal conditioning, active filters, and data acquisition systems.

Key Features

  • Low Power Consumption: The TL084AIN is optimized for low power consumption, which is crucial for battery-powered devices and energy-efficient applications.
  • Wide Common-Mode: It includes a wide common-mode (up to VCC+) and differential voltage range, providing flexibility and reliability in various circuit configurations.
  • High Input Impedance: The JFET input stage provides high input impedance, ensuring minimal loading on the signal source.
  • Low Input Bias and Offset Current: This characteristic results in a more accurate amplification, reducing errors in signal processing.
  • High Slew Rate: With a high slew rate, the TL084AIN is capable of handling fast-varying signals, making it suitable for video and other high-speed communication systems.
  • Internal Frequency Compensation: The device comes with internal frequency compensation, which simplifies circuit design by eliminating the need for additional external components.

Applications

The TL084AIN is a highly adaptable component that finds its place in numerous electronic applications. Its high slew rate and bandwidth are ideal for audio processing equipment, while its precision makes it suitable for instrumentation and sensor interfaces. Additionally, it can be used in analog filters, voltage followers, integrators, and summing amplifiers, showcasing its versatility in both consumer and industrial markets.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TL084AIN is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring reliable performance over its operational lifespan. Whether you are developing a prototype or mass-producing consumer electronics, the TL084AIN offers a balance of performance and cost-effectiveness that can enhance the value of your product.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess