EN
  • EN
  • DE

TEA2124

Part No TEA2124
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description VIDEO SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 363997-TEA2124
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA2124 CAD Model

Description

Product Overview: TEA2124

The TEA2124 from STMicroelectronics is a highly integrated circuit designed to provide advanced solutions for power supply systems. This component is part of STMicroelectronics' extensive portfolio of power management devices, tailored to improve efficiency, reliability, and performance of electronic systems.

Key Features

  • Energy Efficient: The TEA2124 is built with energy efficiency in mind, featuring low quiescent current and high efficiency operation modes that help in reducing power consumption during both active and standby states.
  • Advanced Control: Equipped with sophisticated control mechanisms, it allows for precise power regulation, ensuring stable outputs and protection for the connected electronic components.
  • Compact Design: Its small form factor makes it ideal for space-constrained applications, allowing for a more compact overall design of the end product.
  • High Reliability: Manufactured with STMicroelectronics' commitment to quality, the TEA2124 is designed to meet high reliability standards, ensuring a long operational life and consistent performance.
  • Flexibility: The device is versatile and can be used in a wide range of applications, from consumer electronics to industrial systems, adapting to various voltage and power requirements.

Applications

The TEA2124 is suitable for a variety of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • LED lighting systems
  • Power adapters
  • Standby power systems
  • Consumer electronics

Technical Specifications

As a product designed for modern power supply solutions, the TEA2124 comes with a set of technical specifications that make it a robust choice for designers and engineers:

  • High integration to minimize external component count
  • Protection features to safeguard against overcurrent, overvoltage, and thermal extremes
  • Compliance with energy-saving regulations

In conclusion, the TEA2124 by STMicroelectronics represents a powerful option for those seeking to enhance the power management capabilities of their electronic designs with a reliable, efficient, and flexible component.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $11.9404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8270 $58.2700
25+ $4.7812 $119.5300
38+ $4.6318 $176.0084
52+ $4.4823 $233.0796
67+ $4.3330 $290.3110
90+ $3.8847 $349.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess