EN
  • EN
  • DE

TDE1898RFPT

Part No TDE1898RFPT
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC IPS HISIDE DRVR 0.5A 20-SOIC / Current Limit SW 1-IN 1-OUT -10V to 60V 1.5A 20-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 18 V ~ 35 V
Current - Output (Maximum) 500mA
Input Type Differential
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Operating Temperature Range -25°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 796629-TDE1898RFPT
Popularity Medium
Supply and Demand Status Limited
Family Name TDE1898R
Introduction Date October 26, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDE1898RFPT CAD Model

Description

STMicroelectronics TDE1898RFPT: A High-Side Driver for Inductive Loads

The TDE1898RFPT is a sophisticated high-side driver manufactured by STMicroelectronics, designed to interface between control logic and inductive loads. This device is particularly suitable for automotive applications and industrial control systems where reliability and efficiency are paramount. The TDE1898RFPT is part of STMicroelectronics' extensive range of high-side drivers, known for their robust performance and integration features.

Key Features

  • High Voltage Capability: The TDE1898RFPT can handle up to 50V, making it suitable for a wide range of applications that require high voltage operations.
  • High Current Drive: With the ability to deliver up to 0.5A of continuous current, this driver can easily manage significant inductive loads.
  • Integrated Protection: It includes overcurrent protection, thermal shutdown, and load dump protection, ensuring the safety and longevity of the device under harsh conditions.
  • Diagnostic Functions: The device provides diagnostic feedback via a status pin, which can be used to monitor the health and functioning of the driver.
  • Low Standby Current: The TDE1898RFPT is designed for energy efficiency, featuring a low standby current that minimizes power consumption when the driver is not actively driving a load.

Applications

The TDE1898RFPT is ideal for driving a variety of inductive loads such as relays, solenoids, and motors. Its robust design and protection features make it particularly well-suited for use in automotive environments, where it can be used to control power windows, door locks, and other in-car systems. Additionally, it is also suitable for industrial applications, including factory automation and process control, where reliable high-side switching is needed.

Quality and Reliability

STMicroelectronics is a global leader in semiconductor solutions, and the TDE1898RFPT is built to meet the highest standards of quality and reliability. The device is available in a PowerSSO-24 package, which ensures a compact footprint while allowing for efficient heat dissipation. With this high-side driver, designers can expect a reliable, high-performance solution for their control systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess