EN
  • EN
  • DE

TDE1898RDP

Part No TDE1898RDP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC IPS HISIDE DRVR 0.5A 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 18 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Differential
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-Mini DIP
Win Source Part Number 054107-TDE1898RDP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDE1898RDP CAD Model

Description

The TDE1898RDP is a sophisticated high-side driver integrated circuit produced by STMicroelectronics, designed for driving inductive, capacitive, and resistive loads with high efficiency and reliability. This device is especially suitable for automotive applications and industrial control systems where robustness and performance are critical.

Key Features

  • High Output Current: The TDE1898RDP can deliver an output current up to 0.5 A, making it capable of driving a wide range of high-power loads.
  • Integrated Protection: It comes with built-in overcurrent, overtemperature, and transient voltage suppression which ensures the protection of the IC under harsh operating conditions.
  • Diagnostic Functions: Diagnostic feedback is provided through a status pin, enabling the detection of open-load, overtemperature, and overcurrent conditions.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 8 V to 50 V, accommodating various application needs.
  • Low Standby Current: With a low standby current, the TDE1898RDP is optimized for applications that require low power consumption in idle mode.

Applications

The TDE1898RDP is versatile and can be used in a multitude of applications. Some of the typical applications include:

  • Automotive systems such as power windows, door locks, and seat positioning
  • Industrial control systems including actuators, sensors, and relays
  • Intelligent power management systems
  • Programmable logic controllers (PLCs)

Package and Quality

This high-side driver is available in a PowerSO-16 package, which provides a compact footprint while ensuring adequate thermal performance for the device. STMicroelectronics' commitment to quality is evident in the TDE1898RDP, which is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and high reliability standards.

Overall, the TDE1898RDP from STMicroelectronics represents a reliable and efficient solution for driving a wide range of loads in both automotive and industrial applications, with the added benefit of comprehensive protection features and diagnostic capabilities.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess