EN
  • EN
  • DE

TDA8198

Part No TDA8198
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description DOUBLE AUDIO SWITCH AND DC VOLUME CONTROL FOR TV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266304-TDA8198
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8198 CAD Model

Description

STMicroelectronics TDA8198 Product Overview

The TDA8198 by STMicroelectronics is a high-performance integrated circuit designed for the efficient control of vertical deflection in CRT (Cathode Ray Tube) television sets. This advanced component is crafted to deliver a seamless and reliable vertical deflection solution, ensuring a stable and high-quality visual experience for CRT TV users.

Key Features

  • Power Amplifier: The TDA8198 features a robust power amplifier capable of driving the yoke of the CRT with high precision, providing excellent linearity and allowing for a clear and distortion-free image.
  • Thermal Protection: With built-in thermal protection, the device ensures reliable operation even under conditions that could potentially lead to overheating, thereby safeguarding the longevity of the television set.
  • Guard Circuit: The inclusion of a guard circuit further enhances the safety of the TDA8198 by preventing damage due to excessive deflection currents, which could otherwise harm the CRT or the IC itself.
  • Flexible Supply Voltage: This IC operates efficiently over a wide range of supply voltages, making it versatile and compatible with various CRT television designs.
  • Low Power Consumption: The TDA8198 is designed to be energy efficient, minimizing power consumption without compromising performance, which is particularly beneficial in reducing the overall power usage of the television set.

Applications

Primarily utilized in CRT televisions, the TDA8198 is an essential component for the vertical deflection system. Its reliability and efficiency make it suitable for a broad range of CRT-based applications, including:

  • Standard CRT Televisions
  • High-End CRT Monitors
  • Professional Video Equipment
  • Specialized Industrial CRT Displays

Conclusion

The TDA8198 from STMicroelectronics represents a significant advancement in vertical deflection technology for CRT displays. Its combination of power efficiency, thermal protection, and robust performance makes it an ideal choice for manufacturers looking to deliver high-quality CRT televisions with reliable and enduring operation. With the TDA8198, STMicroelectronics continues to support the needs of legacy display technologies with modern, innovative solutions.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess