EN
  • EN
  • DE

TDA8102B

Part No TDA8102B
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description H/V PROCESSOR FOR TTK V.D.U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266289-TDA8102B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8102B CAD Model

Description

The TDA8102B from STMicroelectronics is a high-performance integrated circuit designed for use in advanced television systems. This versatile chip is a crucial component for enhancing video signal processing in various applications, including standard and high-definition TVs, multimedia projectors, and video monitors.

Key Features

  • High-Quality Video Processing: The TDA8102B is engineered to deliver superior video quality, ensuring crisp and vivid images for an enhanced viewing experience.
  • Advanced Color Management: With its sophisticated color management system, the TDA8102B can accurately reproduce colors, providing users with a true-to-life visual experience.
  • Multiple Input Formats: This IC supports various input formats, making it a versatile choice for designers looking to create systems compatible with different video sources.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA8102B operates with minimal power consumption, contributing to the overall energy savings of the end product.
  • Compact Design: The compact footprint of the TDA8102B allows for integration into space-constrained designs without compromising on functionality.

Applications

The TDA8102B is suitable for a wide range of applications where high-quality video processing is essential. Its flexibility and performance make it an ideal choice for the following:

  • High-Definition Televisions (HDTVs)
  • Digital Video Broadcasting (DVB) Systems
  • Video Projectors
  • Professional Video Monitors
  • Advanced Video Playback Devices

Technical Specifications

STMicroelectronics has equipped the TDA8102B with an array of technical features to meet the demands of modern video processing requirements. Detailed specifications are available in the product datasheet, which provides in-depth information on the electrical characteristics, pin configurations, and operational guidelines necessary for successful integration into electronic systems.

In conclusion, the TDA8102B by STMicroelectronics represents a blend of performance, efficiency, and versatility, making it an excellent choice for developers looking to incorporate high-quality video processing capabilities into their products.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess