EN
  • EN
  • DE

TDA7432D

Part No TDA7432D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR BASIC AUDIO SO-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7 V to 10.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SO
Win Source Part Number 1106582-TDA7432D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7432D CAD Model

Description

STMicroelectronics TDA7432D Audio Processor

The TDA7432D from STMicroelectronics is a sophisticated audio processor designed for high-quality sound systems. This integrated circuit is tailored for advanced car radio applications, offering a multitude of features that enhance the audio experience. Its robust design and flexible control options make it a preferred choice for audio enthusiasts and professionals seeking to upgrade their car audio systems.

The TDA7432D is built with the latest technology to provide superior sound manipulation capabilities. It includes a treble and bass control, a loudness function, and a four-speaker volume balance facility. These features allow users to fine-tune the audio output to their preferences, ensuring an immersive and dynamic listening experience.

Key Features:

  • Volume Control: The TDA7432D offers a smooth step volume control that provides precise adjustments to the sound level, ensuring clarity and avoiding distortion at any volume.
  • Bass and Treble Control: With dedicated controls for bass and treble, users can modify low and high-frequency sounds, tailoring the audio to different genres and personal tastes.
  • Loudness Function: The integrated loudness function compensates for the human ear's sensitivity at low volumes, enhancing the richness and depth of the sound.
  • Speaker Balance: Four independent speaker control allows for the balance and fader function, enabling users to adjust the sound distribution in the car to create an optimal listening environment.
  • Input Multiplexer: The device features an input multiplexer with three stereo inputs and a standard I²C bus interface, facilitating seamless integration with other components and systems.
  • Soft Mute: The soft mute function provides a noise-free power on/off transition, preventing any abrupt sounds that could disrupt the user experience.

The TDA7432D is housed in a compact SOP package, making it easy to integrate into existing systems without requiring significant space. Its low distortion and noise levels ensure that the audio output is clear and of high quality. Additionally, the chip is designed with protection against short-circuit and overtemperature conditions, providing reliability and long-term performance.

Overall, the TDA7432D audio processor from STMicroelectronics represents a state-of-the-art solution for automotive audio applications, delivering a rich and customizable audio experience.

You May Also Be Interested in

NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,022 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess