EN
  • EN
  • DE

TDA7265B

Part No TDA7265B
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STER 30W MULTIWATT-11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Amplifier IC 2-Channel (Stereo) Class AB Multiwatt-11 (Vertical, Bent and Staggered Leads)
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Through Hole
Package Multiwatt-11 (Vertical, Bent and Staggered Leads)
Case / Package Multiwatt-11 (Vertical, Bent and Staggered Leads)
Family Name TDA7265
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-16220-5, TDA7265B-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936307-TDA7265B
Ultra Librarian 3D Model Ultra Librarian TDA7265B CAD Model

Description

STMicroelectronics TDA7265B Stereo Amplifier

The TDA7265B is a versatile 25+25W dual/bridge amplifier IC developed by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed for high-quality stereo applications and is widely used in TV and Hi-Fi audio systems. It is a part of the multiwatt package lineup and offers a high level of integration, which allows for a simplified circuit design, reducing the overall number of external components required.

One of the key features of the TDA7265B is its minimalistic design approach, incorporating a mute/stand-by function that makes it possible to control the amplifier's status, thus contributing to power-saving strategies in modern electronics. The mute function is particularly useful in consumer electronics where noise-free power-up and power-down is essential.

The TDA7265B operates over a wide supply voltage range (±10V to ±25V) and is equipped with a split power supply, which is a typical configuration for audio amplifiers. This allows for the direct coupling of the output to the speakers, eliminating the need for DC-blocking capacitors, which can save space and cost in a finished product.

Another notable feature of the TDA7265B is its low distortion and low noise characteristics, ensuring a clear and high-quality audio output. This is complemented by a high signal-to-noise ratio, which is crucial for maintaining the integrity of the audio signal in a variety of environments. The IC also includes built-in protection systems, such as short circuit protection and thermal shutdown, which safeguard the device and the connected components from potential damage.

With its clipwatt15 packaging, the TDA7265B ensures efficient heat dissipation, which is critical for maintaining performance and reliability during extended periods of operation. The overall robustness of the TDA7265B makes it a preferred choice for manufacturers looking to create durable and high-performing audio solutions.

In conclusion, the TDA7265B from STMicroelectronics is a highly integrated and efficient solution for modern audio applications, balancing performance, simplicity, and reliability in a compact form factor.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess