EN
  • EN
  • DE

TD340I

Part No TD340I
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 361029-TD340I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD340I CAD Model

Description

The TD340I is a robust, high-performance triple half-bridge driver designed by STMicroelectronics. This advanced device is specifically engineered to drive inductive loads such as relays, solenoids, DC and stepping motors. It integrates three independent half-bridge drivers into a single package, making it an ideal solution for applications that require compact and efficient motor control.

With an operating voltage range from 8V to 60V, the TD340I is versatile and can accommodate a wide array of power requirements, making it suitable for a variety of industrial and automotive applications. The device is capable of delivering an output current of up to 3A per channel, ensuring sufficient drive capability even for demanding loads.

The TD340I boasts several protective features that ensure the longevity and reliability of the device. These include overcurrent protection, thermal shutdown with hysteresis, and under-voltage lockout. Additionally, the device has non-dissipative overcurrent detection and protection for each half-bridge, which helps to prevent damage to the device and the load in the event of an overcurrent condition.

The driver's inputs are 3.3V and 5V CMOS compatible, allowing for easy interfacing with a wide range of microcontrollers and control circuits. Furthermore, the TD340I includes diagnostic functions that can be accessed via a serial data interface, providing valuable feedback on the state of the device and the load for advanced control and monitoring applications.

The TD340I is packaged in a PowerSSO-36, which provides excellent thermal performance and space-saving benefits. This package is designed to facilitate efficient heat dissipation, ensuring that the device operates within its temperature range even under high current driving conditions.

In summary, the TD340I from STMicroelectronics is a powerful and reliable solution for driving inductive loads. With its high voltage and current capabilities, extensive protection features, and diagnostic capabilities, it is an excellent choice for designers looking to create sophisticated and durable motor control systems.

You May Also Be Interested in

IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess