EN
  • EN
  • DE

T405-700B-TR

Part No T405-700B-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC Diode 700V 4A(RMS) 31A 3-Pin(2+Tab) DPAK T/R / TRIAC SENS GATE 700V 4A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 31A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 031685-T405-700B-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name T405-700B
Introduction Date August 21, 1995
ECCN EAR99
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian T405-700B-TR CAD Model

Description

The T405-700B-TR is a high-performance triac from STMicroelectronics, designed to provide robust and efficient AC load control. This semiconductor device is part of STMicroelectronics' Snubberless™ series, which is well-known for its capability to work in applications where high surge current capability is required. With its bidirectional AC switch functionality, it is an ideal choice for controlling AC power in a variety of domestic and industrial applications.

With a maximum operational voltage of 700V and a current rating of 4A, the T405-700B-TR is suitable for applications that require high voltage operation and moderate current handling. Its gate trigger voltage is specified typically at 1.3V, making the device easily triggered with low-power gate drive circuits, enhancing its compatibility with microcontroller outputs and other logic-level devices.

The T405-700B-TR is presented in a surface-mount DPAK package, which not only saves space on the PCB but also facilitates better thermal performance and power handling. This package design is well-suited for automated assembly processes, making it a convenient choice for mass production.

One of the standout features of this triac is its Snubberless™ technology, which eliminates the need for external snubber circuits in most applications. This not only simplifies circuit design but also reduces component count, enhancing reliability and reducing overall cost. The device also features high noise immunity and dynamic commutation, making it resilient in harsh electrical environments.

The T405-700B-TR is also characterized by its low holding current, which ensures that the device remains off in the presence of small unintended current, thus preventing false triggering and enhancing the safety of the overall application. This feature is particularly important in light dimmer circuits, motor speed controllers, and other similar applications where precision control is crucial.

In summary, the T405-700B-TR triac from STMicroelectronics is a reliable and efficient solution for AC power control, offering ease of use, high surge capability, and robust performance in a compact, surface-mount package.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8177 $54.5310
70+ $1.4915 $104.4050
105+ $1.4449 $151.7145
145+ $1.3983 $202.7535
185+ $1.3516 $250.0460
250+ $1.2118 $302.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess