EN
  • EN
  • DE

T1635H-6G-TR

Part No T1635H-6G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V 16A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054337-T1635H-6G-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1635H-6G-TR CAD Model

Description

Product Overview: T1635H-6G-TR by STMicroelectronics

The T1635H-6G-TR is a cutting-edge Triac semiconductor device manufactured by STMicroelectronics, a global leader in electronics and semiconductor production. This high-temperature, high-performance component is specifically designed to handle AC loads with current capabilities up to 16A and is capable of withstanding transient overvoltages. It is a member of ST's Snubberless™ high-temperature series, which is well-suited for applications requiring robust performance and reliability.

Key Features

  • Current Rating: The T1635H-6G-TR can handle continuous on-state currents up to 16A, making it suitable for a wide range of power applications.
  • Blocking Voltage: It has a maximum repetitive peak off-state voltage of 600V, providing a good safety margin for applications operating at lower voltages.
  • High-Temperature Operation: Designed to perform reliably at high temperatures, it can operate at junction temperatures up to 150°C.
  • Snubberless Technology: This Triac utilizes ST's Snubberless technology, which allows for a higher commutation capability without the need for external snubber circuits.
  • Gate Trigger Current: It features a specified gate trigger current of 35mA, ensuring low gate-drive requirements and compatibility with digital control circuits.

Applications

The T1635H-6G-TR is ideal for a range of applications that require efficient AC power control, including:

  • Home appliances (e.g., washing machines, vacuum cleaners, and air conditioners)
  • Lighting dimmer circuits
  • Motor control circuits
  • Small home automation installations
  • Overvoltage crowbar protection

Packaging and Quality

STMicroelectronics packages the T1635H-6G-TR in a D2PAK (TO-263) surface-mount package, offering a compact footprint for designs where space is at a premium. The product is also available in tape and reel packaging, facilitating efficient handling and manufacturing automation. With ST's commitment to quality and reliability, this Triac is a solid choice for designers looking to create durable and efficient AC power control systems.

For comprehensive technical specifications, application notes, and support resources, customers can visit the STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0564 $52.8200
120+ $0.8668 $104.0160
180+ $0.8397 $151.1460
250+ $0.8126 $203.1500
320+ $0.7855 $251.3600
430+ $0.7043 $302.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 993 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess