Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Alternistor - Snubberless 800 V 10 A Surface Mount D2PAK
Manufacturer STMicroelectronics
Series Snubberless™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name T1050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-17281-2, 497-17281-1, 497-17281-ND, 497-17281, 497-17281-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898843-T1050-8G-TR
Ultra Librarian 3D Model Ultra Librarian T1050-8G-TR CAD Model

Description

The T1050-8G-TR from STMicroelectronics is a high-performance, automotive-grade microcontroller that has been meticulously designed to cater to the demanding requirements of advanced automotive applications. This microcontroller is part of STMicroelectronics' renowned STM8A series, known for its robustness, reliability, and exceptional performance in automotive environments.

Key Features

  • Advanced Core: At the heart of the T1050-8G-TR lies an advanced STM8A 8-bit core operating at up to 16 MHz frequency, ensuring swift and efficient processing capabilities.
  • Memory Capacity: The device is equipped with 64K bytes of Flash program memory, 2K bytes of RAM, and 2K bytes of data EEPROM, offering ample space for complex automotive applications.
  • Robust I/O Options: It features a rich set of I/Os, including 37 multifunctional bidirectional I/O lines, 7 timers, and multiple communication interfaces such as SPI, I2C, and UART, providing versatile connectivity options.
  • Advanced Peripherals: The microcontroller incorporates advanced peripherals like 10-bit ADCs, internal and external clock control systems, and watchdog timers, enhancing its functionality and reliability.
  • Automotive Qualification: The T1050-8G-TR is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive applications.
  • Temperature Range: Designed to operate over an extended temperature range from -40°C to 125°C, it is suitable for use in harsh automotive environments.
  • Package: The device is available in a TSSOP20 package, which is ideal for space-constrained applications.

Applications

The T1050-8G-TR is an optimal choice for a wide range of automotive applications, including engine management, body control modules, infotainment systems, and advanced driver assistance systems (ADAS). Its robust design and comprehensive feature set make it a versatile and reliable solution for automotive engineers looking to innovate and enhance vehicle performance and safety.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.2678
ECAD model for Z00607MA 1BA2
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
WeEn Semiconductors
TRIAC 1KV 8A TO220F
Need more? Email Us
ECAD model for BTA208X-1000C0/L01
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
WeEn Semiconductors
TRIAC 800V 16A D2PAK
Lowest to $1.1994
ECAD model for BTA316B-800C,118
ON Semiconductor
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BTB12-800CW3G
WeEn Semiconductors
TRIAC 600V 4A DPAK
Need more? Email Us
ECAD model for BT136S-600F,118
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,412
WeEn Semiconductors
TRIAC 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600B,127

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1409 $57.0450
120+ $0.9362 $112.3440
190+ $0.9070 $172.3300
260+ $0.8776 $228.1760
335+ $0.8484 $284.2140
445+ $0.7607 $338.5115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention