EN
  • EN
  • DE

STW2040

Part No STW2040
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description High voltage fast-switching NPN power transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 20A
Voltage - Collector Emitter Breakdown (Maximum) 500V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 1.2A, 6A
Current - Collector Cutoff (Maximum) 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 15 @ 6A, 5V
Power - Max 125W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 1262349-STW2040
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STW2040
Introduction Date November 07, 2008
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STW2040 CAD Model

Description

The STW2040 is an advanced power management integrated circuit (PMIC) designed by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is tailored to meet the rigorous power requirements of sophisticated electronic systems, making it an ideal choice for a wide range of applications, including automotive, industrial, and high-end consumer electronics.

Key Features

  • High Efficiency: The STW2040 is engineered to provide high-efficiency power conversion, which helps in reducing the thermal footprint and improving the overall system performance.
  • Integrated Functions: It includes multiple integrated functions such as buck converters, boost converters, and LDOs (Low Dropout Regulators), offering a compact power management solution.
  • Programmable Flexibility: Users can program the STW2040 through an I2C interface, allowing for flexible control over the power management settings and operational parameters to match specific application needs.
  • Robust Protection Features: The device comes with a suite of protection features, including over-current, over-voltage, under-voltage, and thermal shutdown, ensuring reliable operation under various conditions.

Applications

The versatility of the STW2040 makes it suitable for a broad spectrum of applications. It is particularly well-suited for managing power in complex automotive systems, such as Advanced Driver Assistance Systems (ADAS), infotainment, and telematics. Additionally, its robustness and programmability make it an excellent choice for industrial automation, high-performance computing, and network infrastructure.

Technical Specifications

The STW2040 boasts a wide input voltage range, multiple output voltage channels, and a high level of integration. This reduces the number of external components required, simplifying design and speeding up time to market for products that incorporate this PMIC.

Conclusion

With its combination of high efficiency, integrated functions, programmable flexibility, and robust protection features, the STW2040 from STMicroelectronics stands out as a comprehensive power management solution. Its capabilities make it a go-to choice for developers looking to enhance the reliability and performance of their power-sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess