EN
  • EN
  • DE

STV9556A

Part No STV9556A
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348864-STV9556A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV9556A CAD Model

Description

The STV9556A, from STMicroelectronics, is a highly-integrated vertical deflection booster designed to complement the needs of modern, slim-profile televisions and PC monitors. This power amplifier is specifically tailored for driving the vertical deflection coils in 2.5 App TV and monitor applications. It incorporates a 70V flyback generator which is an essential feature for CRT-based video display systems.

With its high drive capability, the STV9556A is capable of delivering a robust performance that ensures a stable and clear image. The device is designed to operate with a supply voltage ranging from 12V to 35V, providing flexibility in various design scenarios. The integrated flyback generator operates up to 70V, which is sufficient for generating the required high voltage for the CRT anode.

This vertical deflection booster is packed with features that ensure both performance and reliability. It includes various protection mechanisms such as thermal shutdown, which prevents the device from overheating, and a guard circuit which protects against overvoltage conditions. Additionally, the STV9556A features excellent crossover characteristics and low power dissipation, making it an energy-efficient choice for designers.

The STV9556A is available in a compact Heptawatt package, which not only saves space on the circuit board but also simplifies the assembly process in manufacturing. This package is engineered to optimize heat dissipation, which is crucial for maintaining the longevity and reliability of the device.

For manufacturers and designers looking for a reliable and efficient solution for vertical deflection applications, the STV9556A offers a mix of high performance, integrated features, and ease of use. Its compatibility with a wide range of CRT displays makes it a versatile choice for various types of TV and monitor applications.

STMicroelectronics is known for its commitment to providing high-quality semiconductor products, and the STV9556A is a testament to their expertise in the field of display technologies.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess