EN
  • EN
  • DE

STV9427

Part No STV9427
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description HIGH SPEED MULTISYNCH ON-SCREEN DISPLAY FOR MONITOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348859-STV9427
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV9427 CAD Model

Description

The STV9427, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art integrated circuit designed to cater to the sophisticated needs of modern video processing applications. This advanced chip is an ideal solution for enhancing video quality and performance in a variety of electronic devices.

Key Features

  • High-Quality Video Processing: The STV9427 is equipped with cutting-edge technology that ensures superior video processing, delivering crisp and clear images for an enhanced viewing experience.
  • Multi-Standard Support: This versatile chip supports multiple video standards, making it a flexible choice for global applications and various video formats.
  • Low Power Consumption: Designed with energy efficiency in mind, the STV9427 operates with minimal power consumption, making it an environmentally friendly and cost-effective solution for video processing needs.
  • Compact Design: STMicroelectronics has engineered the STV9427 to fit into a compact package, allowing it to be easily integrated into space-constrained designs without compromising on functionality.

Applications

The STV9427 is suitable for a wide range of applications, including but not limited to:

  • Television sets
  • Computer monitors
  • Video projectors
  • Video capture cards
  • Interactive displays

Technical Specifications

STMicroelectronics has designed the STV9427 with the following technical specifications to meet the demands of advanced video processing:

  • Support for various input and output video formats
  • Advanced color management and enhancement features
  • On-chip microcontroller for flexible control and customization
  • Robust ESD protection for increased durability

Conclusion

The STV9427 from STMicroelectronics represents a leap forward in video processing technology. With its combination of high-quality image processing, support for multiple standards, and energy-efficient operation, this integrated circuit stands out as a top-tier solution for manufacturers and designers looking to incorporate superior video capabilities into their products. The STV9427's compact design and technical prowess make it an essential component for any application requiring advanced video processing.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess