EN
  • EN
  • DE

STV0680B-001

Part No STV0680B-001
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description DUAL-MODE DIGITAL CAMERA CHIPSET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348679-STV0680B-001
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV0680B-001 CAD Model

Description

The STV0680B-001 is a highly integrated digital camera processor from STMicroelectronics, designed to provide a comprehensive solution for the rapidly growing digital imaging market. This advanced processor is a key component in enabling digital cameras to capture high-quality images with ease and efficiency.

Features

  • Image Processing: Equipped with sophisticated image processing capabilities, the STV0680B-001 ensures exceptional image quality with features such as auto exposure, auto white balance, and color correction.
  • Resolution: Supports a range of resolutions suitable for both still photography and video capture, allowing for versatility in various applications.
  • Interface Options: Offers multiple interface options including USB for connectivity with PCs and other devices, facilitating easy data transfer and camera control.
  • Power Management: Advanced power management features help to minimize power consumption, making it ideal for use in portable devices where battery life is critical.
  • Compact Design: The processor's small footprint allows for integration into compact camera designs without compromising performance.

Applications

The STV0680B-001 is versatile and can be used in a variety of applications, including:

  • Digital still cameras
  • Webcams
  • Security cameras
  • Portable imaging devices

Technical Specifications

Parameter Specification
Core Supply Voltage 3.3V
I/O Supply Voltage 1.8V to 3.3V
Operating Temperature Range 0°C to +70°C
Package LFBGA

Summary

The STV0680B-001 from STMicroelectronics is a powerful digital camera processor that offers a blend of performance, efficiency, and versatility. Its comprehensive feature set and flexible interfacing options make it an ideal choice for manufacturers looking to create high-quality digital imaging products. With its commitment to power efficiency and compact design, the STV0680B-001 stands out as a leading solution in the digital camera processing space.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess