EN
  • EN
  • DE

STV-674/502V-R01

Part No STV-674/502V-R01
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Sensor Type CMOS Imaging, Color (RGB)
Sensing Range VGA
Sensitivity 30fps
Embedded Yes, DSP
Supplied Contents Board(s)
Utilized IC / Part STV0674, VS6502V
Base Product Number STV0674
Other Names STV674502VR01
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.30.0100
Win Source Part Number 1283742-STV-674/502V-R01
Ultra Librarian 3D Model Ultra Librarian STV-674/502V-R01 CAD Model

Description

The STV-674/502V-R01 is a state-of-the-art semiconductor product from STMicroelectronics, one of the global leaders in electronic components manufacturing. Designed with precision and engineered for reliability, this product is ideal for a multitude of applications that require high-quality, durable electronic components.

Key Features

  • High Performance: The STV-674/502V-R01 is built to deliver top-notch performance, ensuring efficient operation and long service life.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers enhanced functionality that is in line with modern electronic standards.
  • Versatility: With its flexible design, the STV-674/502V-R01 can be used in a wide range of applications, from consumer electronics to industrial systems.
  • Energy Efficiency: This component is designed to optimize power consumption, making it suitable for energy-sensitive projects.

Applications

The versatile nature of the STV-674/502V-R01 allows it to be used across various sectors. It is particularly well-suited for:

  • Power supply units
  • Automotive electronics
  • Telecommunication systems
  • Computer and office equipment
  • Industrial control systems

Product Specifications

Parameter Value Package Type Specify package details Operating Temperature Specify temperature range Supply Voltage Specify voltage range

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STV-674/502V-R01 undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry and provides customers with a dependable solution for their electronic needs.

Ordering Information

To purchase the STV-674/502V-R01 or to obtain more information about pricing and availability, please contact STMicroelectronics or an authorized distributor. Ensure you have the latest datasheet and product information before making a purchase decision.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess