EN
  • EN
  • DE

STUSB1600QTR

Part No STUSB1600QTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC CTLR USB TYPE-C 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB, Type-C Controller PMIC 24-QFN (4x4)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name STUSB1600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17112-6, 497-17112-1, 497-17112-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898503-STUSB1600QTR
Ultra Librarian 3D Model Ultra Librarian STUSB1600QTR CAD Model

Description

STUSB1600QTR - USB Type-C Controller

The STUSB1600QTR is an advanced and highly integrated USB Type-C controller designed by STMicroelectronics, tailored for a range of applications that require USB Type-C connectivity with power delivery capabilities. This innovative product is part of the STUSB1600 series, which is known for its robust design and compliance with the USB Type-C and USB Power Delivery (PD) specifications.

Key Features

  • USB Type-C and USB PD Compliance: The STUSB1600QTR adheres to the latest USB Type-C 1.2 and USB PD 2.0 standards, ensuring interoperability with various devices and chargers.
  • Integrated Power Delivery Transceiver: This device includes a built-in Bi-phase Mark Code (BMC) PD physical layer (PHY), facilitating communication over the USB Type-C configuration channel (CC) lines.
  • Dead Battery Mode Support: It supports dead battery mode, which allows devices with a depleted battery to be charged via USB PD without needing to power on.
  • VCONN Power Supply: The controller can supply a VCONN power source to electronically marked cables, which is essential for cable plug orientation detection and cable ID function.
  • Short-to-VBUS Protections: Safety features include 22 V short-to-VBUS protections on CC pins and 8 kV ESD protection capability.
  • Flexible Power Supply Options: The STUSB1600QTR can operate with either an external or an internal power supply, providing designers with flexibility in system power design.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to 85°C, making it suitable for various environments and applications.

Applications

The STUSB1600QTR is ideal for a wide array of applications, including:

  • Smartphones, tablets, and other portable devices
  • Laptops and desktop computers
  • Power adapters and chargers
  • Docking stations
  • Monitors and smart displays

With its comprehensive feature set and adherence to industry standards, the STUSB1600QTR from STMicroelectronics is a versatile and reliable solution for designers looking to incorporate USB Type-C interfaces with power delivery functionality into their products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess