EN
  • EN
  • DE

STTH60L06TV1

Part No STTH60L06TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER | DIODE MODULE 600V 40A ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Maximum) at If 1.55V at 60A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage at Vr 25μA at 600V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Chassis Mount
Manufacturer Package ISOTOP
Supplier Device Package ISOTOP
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1262211-STTH60L06TV1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH60L06TV1 CAD Model

Description

The STTH60L06TV1 is a cutting-edge power rectifier diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This product is part of the ST's Turbo 2 ultrafast high voltage series, which is specifically engineered to enhance the performance of today's energy-efficient applications.

Key Features

  • Ultrafast Switching: The diode features an exceptionally fast switching capability that minimizes losses in high-frequency operations, making it ideal for switching power supplies, inverters, and as a freewheeling diode.
  • High Voltage Capacity: With a repetitive peak reverse voltage (VRRM) of 600V, it can handle high voltage applications, ensuring robust performance in demanding environments.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power dissipation and improves efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: It can withstand high surge currents, providing reliability and stability in applications where surge conditions are a concern.
  • Insulated Package: The device comes in an insulated TO-220FP package, which provides electrical isolation from the heatsink without the need for additional insulating hardware.

Applications

The STTH60L06TV1 is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Snubber and clamping circuits
  • Freewheeling diodes in motor control circuits
  • High-frequency inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STTH60L06TV1 is manufactured with robust materials and tested rigorously to ensure it meets the highest standards of quality and reliability. Customers can trust this component to perform consistently in the most challenging and critical applications.

For detailed technical specifications, application notes, and support documentation, visit STMicroelectronics' official website or contact their support team. The STTH60L06TV1 is a testament to ST's dedication to advancing technology and providing solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3399 $70.6798
4+ $28.9968 $115.9872
6+ $28.0907 $168.5442
8+ $27.1845 $217.4760
10+ $26.2784 $262.7840
13+ $23.5599 $306.2787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess