EN
  • EN
  • DE

STTH4L06Q

Part No STTH4L06Q
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Box (TB)
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75 ns
Current - Reverse Leakage @ Vr 3 µA @ 600 V
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH4L06
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282087-STTH4L06Q
Ultra Librarian 3D Model Ultra Librarian STTH4L06Q CAD Model

Description

STTH4L06Q - Ultrafast High Voltage Rectifier by STMicroelectronics

The STTH4L06Q, manufactured by STMicroelectronics, is an ultrafast high voltage rectifier designed to meet the rigorous demands of modern electronic applications. This component is engineered to provide efficient and reliable performance in circuits requiring rectification and high voltage switching. Its optimized design makes it an ideal choice for use in switch-mode power supplies, high-frequency converters, and power factor correction circuits.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the STTH4L06Q is suitable for high voltage applications, ensuring robust performance even under stressful conditions.
  • Ultrafast Switching: The device boasts an impressive reverse recovery time, enabling high-efficiency operation in fast-switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves overall efficiency, making it a power-saving solution for electronic systems.
  • High Reliability: STMicroelectronics' commitment to quality ensures that the STTH4L06Q offers high reliability, with a robust design that withstands the test of time.
  • Slim DPAK Package: The device comes in a slim DPAK package, which not only saves space but also provides excellent thermal performance, essential for maintaining stability under high power conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • High-frequency power converters
  • Power factor correction (PFC) circuits
  • Freewheeling diodes
  • Reverse polarity protection

The STTH4L06Q is a testament to STMicroelectronics' expertise in semiconductor technology, delivering a component that not only meets the technical expectations of today's innovative electronic designs but also provides a dependable solution for engineers and designers. Whether for industrial, commercial, or consumer electronics, the STTH4L06Q is an excellent choice for enhancing system performance and reliability.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and technical documentation available from STMicroelectronics. This ensures the best possible integration of the STTH4L06Q into their projects, taking full advantage of its superior characteristics.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess