EN
  • EN
  • DE

STTH3R02

Part No STTH3R02
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 042952-STTH3R02
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian STTH3R02 CAD Model

Description

STTH3R02 Ultrafast Recovery Diode

The STTH3R02, manufactured by STMicroelectronics, is a state-of-the-art ultrafast recovery diode designed to provide exceptional performance in a variety of applications. This high-efficiency power diode is particularly suitable for use in switching power supplies, inverters, and as a freewheeling diode in various power conversion systems. Its robust construction and superior electrical characteristics make it an ideal choice for high-frequency rectification and snubber circuits.

Key Features

  • Low Forward Voltage Drop: The STTH3R02 boasts a low forward voltage drop, which enhances overall system efficiency by reducing conduction losses.
  • Ultrafast Reverse Recovery Time: With an ultrafast recovery time, this diode minimizes switching losses and is optimized for high switching frequency applications.
  • High Surge Current Capability: The device is capable of handling high surge currents, ensuring reliability and robustness under harsh operating conditions.
  • High Junction Temperature: The diode features a high maximum operating junction temperature, allowing for operation in high-temperature environments without performance degradation.

Applications

The STTH3R02 is versatile and can be utilized in a range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • DC-DC converters
  • Freewheeling diodes in motor control circuits
  • Automotive environments requiring high reliability

Specifications

The diode is encapsulated in a DO-15 package, known for its compact size and ease of integration into various electronic assemblies. It has a repetitive peak reverse voltage (VRRM) of 200V and an average forward current (IF(AV)) of 3A, making it suitable for medium power applications. The device's forward surge current (IFSM) rating is 100A, ensuring it can withstand transient peak currents without damage.

STMicroelectronics' commitment to quality ensures that the STTH3R02 meets rigorous industry standards for performance and reliability. Whether you're designing power supplies or looking to improve the efficiency of your power conversion systems, the STTH3R02 is an excellent choice for a fast, durable, and efficient ultrafast recovery diode.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1947 $50.6220
630+ $0.1598 $100.6740
970+ $0.1548 $150.1560
1,340+ $0.1498 $200.7320
1,730+ $0.1448 $250.5040
2,315+ $0.1298 $300.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,310 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess