EN
  • EN
  • DE

STTH30RQ06G-TR

Part No STTH30RQ06G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 30A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 600 V 30A Surface Mount D2PAK
Manufacturer STMicroelectronics
Series ECOPACK®
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STTH30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17602-6, 497-17602-1, 497-17602-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898473-STTH30RQ06G-TR
Ultra Librarian 3D Model Ultra Librarian STTH30RQ06G-TR CAD Model

Description

STTH30RQ06G-TR Ultrafast Recovery Diode by STMicroelectronics

The STTH30RQ06G-TR from STMicroelectronics is a state-of-the-art ultrafast recovery diode designed for high-efficiency power supply applications. Its cutting-edge technology ensures that it can handle high surge currents without suffering from the effects of excessive heat, making it an ideal choice for a wide range of electronic devices that require reliable and efficient power management.

This diode features a repetitive reverse voltage (VRRM) of 60V and an average forward current (IF(AV)) of 30A, which makes it capable of supporting the rigorous demands of modern power circuits. The STTH30RQ06G-TR is packaged in a DPAK (TO-252) form factor, which is recognized for its compact size and excellent power dissipation characteristics.

One of the key advantages of the STTH30RQ06G-TR is its ultrafast reverse recovery time (trr), which is typically less than 35ns. This attribute is critical in minimizing power losses during the switching process and improving the overall efficiency of the power conversion system. The device's low forward voltage drop (VF) further enhances its efficiency, ensuring that less power is wasted as heat and more is delivered to the load.

The STTH30RQ06G-TR is also characterized by its robustness, with a surge non-repetitive forward current (IFSM) that can handle high peak currents during surge conditions. This makes it an excellent choice for applications that experience frequent voltage spikes or surges, such as switch-mode power supplies (SMPS), free-wheeling diodes in inverter designs, and power factor correction (PFC) circuits.

STMicroelectronics has designed the STTH30RQ06G-TR with environmental concerns in mind. It complies with the RoHS directive and is free from harmful substances, making it a suitable component for environmentally conscious manufacturers looking to create greener products.

In summary, the STTH30RQ06G-TR ultrafast recovery diode from STMicroelectronics offers a blend of high performance, efficiency, and reliability for advanced power management applications. Its technical specifications and robust design make it a top choice for engineers and designers seeking to optimize their power supply systems.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess