EN
  • EN
  • DE

STTH30AC06CPF

Part No STTH30AC06CPF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 15A TO3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole TO-3PF
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-3PF
Case / Package TO-3PF
Family Name STTH30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-14287-5, STTH30AC06CPF-ND, -497-14287-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898468-STTH30AC06CPF
Ultra Librarian 3D Model Ultra Librarian STTH30AC06CPF CAD Model

Description

The STTH30AC06CPF is a high-performance ultrafast recovery diode designed by STMicroelectronics, specifically engineered for demanding power conversion applications. This diode is well-suited for use in power supplies, inverters, and as a freewheeling diode in a variety of high-frequency circuits.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the STTH30AC06CPF is capable of handling high voltage environments, making it ideal for many industrial applications.
  • Ultrafast Recovery Time: The diode features an extremely fast recovery time, which minimizes power losses and improves efficiency, especially in high-frequency operations.
  • Low Forward Voltage Drop: A low forward voltage drop reduces thermal and conduction losses, contributing to the overall efficiency of the system in which it is used.
  • High Surge Current Capability: It can withstand high surge currents, ensuring reliability and robustness during transient conditions.
  • Insulated Ceramic Package: The device comes in an insulated ceramic package (ISOTOP), providing excellent thermal conductivity and electrical isolation.

Applications

  • Switching power supplies
  • Motor control circuits
  • Power inverters and converters
  • Snubber and clamping circuits
  • Freewheeling diodes in various applications

Technical Specifications

Parameter Value Reverse Voltage (V<sub>R) 600V Average Forward Current (I<sub>F(AV)) 30A Recovery Time (t<sub>rr) Ultrafast Package ISOTOP

The STTH30AC06CPF is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that meet the needs of modern power electronics. Its combination of high-speed switching, reliability, and efficiency make it a top choice for professionals in the electronics industry.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2721 $52.3536
38+ $2.6848 $102.0224
58+ $2.6009 $150.8522
80+ $2.5170 $201.3600
103+ $2.4331 $250.6093
138+ $2.1814 $301.0332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess