EN
  • EN
  • DE

STTH212S

Part No STTH212S
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 2A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 10μA @ 1200V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1103945-STTH212S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH212S CAD Model

Description

STTH212S High-Efficiency Ultrafast Diode

The STTH212S is a cutting-edge power diode from STMicroelectronics, renowned for its superior switching performance and energy efficiency. This ultrafast diode is specifically designed to manage high surge currents without compromising its fast recovery time, making it an ideal choice for high-frequency power switching applications.

Constructed with STMicroelectronics' advanced silicon technology, the STTH212S boasts a reverse voltage of 1200V and an average forward current of 2A, ensuring robust performance in demanding environments. Its ultrafast recovery time minimizes power losses and improves efficiency, which is critical for power supply units, inverters, and freewheeling diodes in a plethora of electronic applications.

The diode's package is engineered for optimal thermal performance and compactness. The STTH212S comes in a surface-mount SMB (DO-214AA) package, which not only simplifies the assembly process but also saves valuable space on the PCB. This package is highly favored for its reliability and mechanical ruggedness, providing a secure and durable solution for various electronic assemblies.

Key features of the STTH212S include:

  • Ultrafast Recovery Time: The diode's swift recovery time is essential for reducing switching losses and improving the overall efficiency of the system.
  • High Surge Current Capability: It can withstand significant surge currents, ensuring durability and stable performance during transient conditions.
  • Low Leakage Current: The controlled leakage current level contributes to the diode's energy efficiency, making it suitable for low-power applications.
  • High Thermal Resistance: The device is designed to operate reliably over a wide temperature range, thanks to its excellent thermal resistance properties.

Applications for the STTH212S are diverse, ranging from switch-mode power supplies (SMPS), power factor correction (PFC) circuits, to snubber circuits and high-frequency inverters. Its ability to handle rapid power switching makes it an indispensable component in modern electronic devices that require high efficiency and reliability.

Overall, the STTH212S from STMicroelectronics is a testament to the company's commitment to providing high-performance components that meet the stringent requirements of today's electronic industry.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1649 $50.2945
650+ $0.1545 $100.4250
1,005+ $0.1493 $150.0465
1,440+ $0.1389 $200.0160
1,875+ $0.1336 $250.5000
2,340+ $0.1284 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess