EN
  • EN
  • DE

STTH1R02A

Part No STTH1R02A
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1.5A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1V @ 1.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031567-STTH1R02A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH1R02A CAD Model

Description

STTH1R02A Ultrafast Recovery Diode

The STTH1R02A is a high-performance ultrafast recovery diode designed by STMicroelectronics, tailored for applications requiring exceptional switching performance and robustness. This diode is a part of the Turbo 2 ultrafast high voltage series, which is renowned for its low conduction and switching losses, making it an excellent choice for high-efficiency power supply designs.

Key Features

  • Repetitive Peak Reverse Voltage (V<sub>RRM): 200 V, providing a good safety margin for applications with high voltage requirements.
  • Average Forward Current (I<sub>F(AV)): 1 A, ensuring compatibility with circuits that have moderate current demands.
  • Ultrafast Reverse Recovery Time (t<sub>rr): Typically 25 ns, which minimizes power losses during the switching phase and enhances overall efficiency.
  • Low Forward Voltage Drop (V<sub>F): This feature contributes to reduced power dissipation and improved thermal efficiency.
  • High Junction Temperature (T<sub>j): Capable of operating at temperatures up to 175°C, making it suitable for high-temperature environments.
  • ECOPACK<sup>®2 Compliant: The product is designed with environmental considerations in mind and complies with the European Union's RoHS and REACH regulations.

Applications

The STTH1R02A is versatile and can be utilized in a wide array of applications, including:

  • Switching power supplies
  • Adapters and on-board DC/DC converters
  • Lighting circuits
  • Free-wheeling diodes in motor control circuits
  • Snubber diodes

With its superior switching capabilities, the STTH1R02A is ideal for power factor correction (PFC) circuits, where it helps to reduce harmonic distortion and improve the power factor of electrical systems. Its fast recovery time is particularly beneficial in high-frequency operations where switching losses can significantly affect the overall performance and efficiency of the system.

In summary, the STTH1R02A from STMicroelectronics is a robust and efficient ultrafast recovery diode that meets the needs of modern high-speed power electronics. Its compliance with environmental standards and its capability to handle high temperatures and voltages make it a reliable and sustainable choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1256 $50.2400
970+ $0.1031 $100.0070
1,505+ $0.0999 $150.3495
2,075+ $0.0966 $200.4450
2,680+ $0.0934 $250.3120
3,580+ $0.0838 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,934 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess