EN
  • EN
  • DE

STTH1L06RL

Part No STTH1L06RL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 80 ns
Current - Reverse Leakage @ Vr 1 µA @ 600 V
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH1
Other Names 497-3242-1R,497-3242-2R,497-3242-1,497-3242-2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282054-STTH1L06RL
Ultra Librarian 3D Model Ultra Librarian STTH1L06RL CAD Model

Description

STTH1L06RL - Ultra-fast Recovery Diode from STMicroelectronics

The STTH1L06RL is a state-of-the-art ultra-fast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-efficiency power diode is specifically engineered to meet the rigorous demands of modern compact electronic applications, offering outstanding performance in terms of switching speed and robustness.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the STTH1L06RL is suitable for high-voltage applications, ensuring reliability and stability in demanding situations.
  • Ultra-fast Switching: The diode's fast and soft recovery is ideal for high-frequency power switching, which is essential for efficiency in power converters and other applications that require minimal power loss.
  • Low Forward Voltage Drop: A low forward voltage drop reduces power dissipation and improves efficiency, making the STTH1L06RL an energy-efficient choice for a variety of circuits.
  • High Surge Current Capability: This diode can withstand high surge currents, offering enhanced robustness and reliability in applications prone to surges and spikes.

Applications

The STTH1L06RL is versatile and can be used in a wide range of applications. Some of the typical applications include:

  • Switching power supplies
  • Power adapters
  • Power factor correction circuits
  • Snubber and clamping circuits
  • Freewheeling diodes in converters and motor control circuits

Package and Quality

Encased in a compact DO-41 package, the STTH1L06RL is designed for easy integration into various circuit designs. The package is optimized for low thermal resistance and high heat dissipation, ensuring the diode operates reliably even under high-stress conditions. STMicroelectronics is committed to the highest quality standards, and the STTH1L06RL is no exception. It adheres to rigorous industry standards for performance and reliability.

With its combination of speed, efficiency, and reliability, the STTH1L06RL from STMicroelectronics is an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0799 $57.9275
1,765+ $0.0656 $115.7840
2,725+ $0.0637 $173.5825
3,755+ $0.0616 $231.3080
4,855+ $0.0595 $288.8725
6,495+ $0.0534 $346.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,430 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess