EN
  • EN
  • DE

STTH16R04CT

Part No STTH16R04CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Ultrafast recovery diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Maximum) @ If 1.5V @ 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1262156-STTH16R04CT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STTH16R04CT
Introduction Date March 31, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STTH16R04CT CAD Model

Description

STTH16R04CT Ultrafast Recovery Rectifier Diode

The STTH16R04CT is a high-performance ultrafast recovery rectifier diode designed and manufactured by STMicroelectronics. This rectifier diode is engineered to meet the demanding requirements of high-efficiency power supply systems, offering exceptional performance in a variety of applications, including switch-mode power supplies (SMPS), free-wheeling diodes in converter circuits, and other power management tasks.

With a reverse voltage of 400V and an average forward current of 16A, the STTH16R04CT is suitable for high-voltage operations while providing robust current handling capabilities. This diode features an ultrafast recovery time, which greatly reduces switching losses and enhances the overall efficiency of power conversion systems. The fast recovery time is particularly beneficial in high-frequency circuits, where it helps to minimize noise and electromagnetic interference (EMI).

The STTH16R04CT comes in a TO-220AB package, which is widely recognized for its reliability and thermal performance. The package ensures efficient heat dissipation, contributing to the diode's stability under varying operating conditions. This rectifier is also characterized by a low forward voltage drop, which further contributes to its efficiency by reducing power losses during conduction.

Another key feature of the STTH16R04CT is its high surge current capability, which allows it to handle overcurrent conditions without failure. This makes it an excellent choice for applications that may experience transient surges or spikes in the power supply. Additionally, the device offers a junction temperature range from -40°C to +175°C, ensuring reliable operation across a wide range of environmental conditions.

In summary, the STTH16R04CT from STMicroelectronics is a robust and efficient ultrafast recovery rectifier diode that is well-suited for high-speed switching applications. Its combination of high reverse voltage, significant average forward current, low forward voltage drop, and ultrafast recovery time makes it a valuable component in the design of modern power electronic systems. The TO-220AB package and high surge current capability further enhance its appeal to engineers looking for a reliable and high-performing diode solution.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9456 $58.3680
65+ $1.5964 $103.7660
100+ $1.5465 $154.6500
135+ $1.4966 $202.0410
175+ $1.4467 $253.1725
235+ $1.2971 $304.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess