EN
  • EN
  • DE

STTH10R04D

Part No STTH10R04D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description High efficiency rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.7V @ 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction 175°C (Maximum)
RoHS State Request Verification
Win Source Part Number 1262132-STTH10R04D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STTH10R04
Introduction Date November 07, 2007
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STTH10R04D CAD Model

Description

STTH10R04D - Ultrafast Recovery Diode from STMicroelectronics

The STTH10R04D is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance diode is specifically engineered to meet the rigorous demands of high-efficiency power supply applications and power conversion systems. With its cutting-edge technology, the STTH10R04D offers a perfect blend of low forward voltage drop and ultrafast switching, making it an ideal choice for high-frequency inverters and SMPS (Switched-Mode Power Supply) designs.

Key Features

  • Low Forward Voltage Drop: The STTH10R04D boasts a very low forward voltage drop, which enhances the overall efficiency of the power supply by minimizing conduction losses.
  • Ultrafast Reverse Recovery Time: With its exceptional reverse recovery time, this diode is capable of switching from conducting to blocking state incredibly fast, reducing switching losses and improving performance in high-frequency applications.
  • High Surge Current Capability: The robust design of the STTH10R04D allows it to handle high surge currents, making it reliable in applications where transient overcurrent conditions may occur.
  • High Junction Temperature: The diode is rated for a high junction temperature, ensuring stable operation even under extreme thermal conditions.
  • Insulated Package: The device comes in an insulated package, providing electrical isolation from the mounting surface, which simplifies the design and enhances safety.

Applications

The STTH10R04D is versatile and can be utilized in various applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes in converters and inverters
  • Snubber diodes
  • Automotive applications

Conclusion

With its advanced features and robust design, the STTH10R04D from STMicroelectronics is an excellent choice for engineers looking to improve the efficiency and reliability of their power conversion systems. Whether it's for industrial or automotive applications, this ultrafast recovery diode stands out as a top-performing component in its class.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8452 $64.5820
80+ $1.5140 $121.1200
120+ $1.4668 $176.0160
165+ $1.4194 $234.2010
215+ $1.3721 $295.0015
285+ $1.2301 $350.5785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess