EN
  • EN
  • DE

STTA812DI

Part No STTA812DI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description TURBOSWITCH  ULTRA-FAST HIGH VOLTAGE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262124-STTA812DI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTA812DI CAD Model

Description

The STTA812DI, part of STMicroelectronics' Turbo 2 series, is an ultrafast high voltage rectifier designed for applications requiring efficient and reliable high voltage switching. This rectifier is optimized for use in high-frequency circuits, making it an ideal choice for power supplies, lighting systems, and high-speed switch mode applications.

Key Features

  • Voltage Rating: The STTA812DI is engineered to handle a repetitive reverse voltage (V<sub>RRM) of up to 1200V, providing ample headroom for high voltage applications.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 8A, this device can comfortably manage significant power levels in a variety of circuits.
  • Ultrafast Recovery Time: The ultrafast recovery time of less than 35ns minimizes power losses and improves efficiency, which is crucial in high-frequency power switching.
  • Low Forward Voltage Drop: A low forward voltage drop (V<sub>F) reduces conduction losses and helps in maintaining overall system efficiency.
  • High Thermal Performance: Thanks to its insulated package, the STTA812DI offers excellent thermal performance and a high junction temperature capability (T<sub>J max of 175°C).
  • Robust Design: The device is designed to be rugged and reliable, with capabilities to handle surge currents and challenging environmental conditions.

Applications

The STTA812DI is well-suited for a wide range of applications, particularly where high efficiency and fast switching are required:

  • Switch Mode Power Supplies (SMPS)
  • Free-Wheeling Diodes in Converters
  • Snubber Diodes
  • Power Factor Correction (PFC) circuits
  • High-frequency Inverters
  • Lighting Systems

Package and Quality

The STTA812DI comes in an insulated TO-220 package, which not only aids in thermal management but also provides electrical isolation from the heatsink. The device meets the stringent quality standards set by STMicroelectronics, ensuring reliability and performance consistency in demanding environments.

With its combination of high voltage capacity, fast switching speed, and robust design, the STTA812DI is an excellent choice for designers looking to enhance the performance and efficiency of their high voltage power conversion systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess