EN
  • EN
  • DE

STTA112U

Part No STTA112U
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 1A SMB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 10μA @ 1200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 112738-STTA112U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTA112U CAD Model

Description

The STTA112U, crafted by the renowned semiconductor manufacturer STMicroelectronics, represents a leap in efficiency for applications requiring high voltage and ultrafast rectification. This device is part of the Turbo 2 series, designed to meet the rigorous demands of modern high-frequency circuits.

Key Features

  • High Reverse Voltage Capability: The STTA112U is rated for a peak reverse voltage (PRV) of 1200V, making it suitable for high voltage applications.
  • Ultrafast Switching: With a remarkably swift reverse recovery time, this rectifier minimizes energy loss and enhances performance in fast-switching circuits.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures reduced power dissipation and higher efficiency, which is critical for energy-sensitive designs.
  • High Reliability: Built to be robust, the STTA112U is capable of withstanding harsh operating conditions, providing a reliable solution for industrial and commercial applications.
  • Surface Mount Package: The device comes in a surface-mount DPAK package, which is ideal for compact circuit designs and automated assembly processes.

Applications

The STTA112U is versatile and can be employed in a variety of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes in power converters
  • Snubber diodes
  • Power factor correction circuits (PFC)

Technical Specifications

Parameter Value Package DPAK Peak Reverse Voltage (PRV) 1200V Average Forward Current 1A Reverse Recovery Time Ultrafast Operating Junction Temperature -40°C to +175°C

STMicroelectronics' commitment to quality and performance is evident in the design and construction of the STTA112U. It stands as a testament to the company's dedication to providing advanced solutions for the electronics industry.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1102 $61.0610
130+ $0.9110 $118.4300
200+ $0.8826 $176.5200
275+ $0.8540 $234.8500
350+ $0.8256 $288.9600
470+ $0.7401 $347.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess