EN
  • EN
  • DE

STSR2CD-TR

Part No STSR2CD-TR
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description FORWARD SYNCHRONOUS RECTIFIERS SMART DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Win Source Part Number 194786-STSR2CD-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STSR2CD-TR CAD Model

Description

STSR2CD-TR Voltage Regulator by STMicroelectronics

The STSR2CD-TR from STMicroelectronics is a highly efficient, low dropout voltage regulator designed for a wide range of applications. This regulator is capable of delivering a continuous output current of up to 2A with an input voltage range of 2.5V to 5.5V, making it an ideal choice for battery-powered devices, portable electronics, and other low-voltage applications.

Key Features

  • High Output Current: Capable of providing up to 2A of continuous output current.
  • Low Dropout Voltage: Ensures efficient operation even with very low voltage differences between input and output.
  • Wide Input Voltage Range: Operates with input voltages from 2.5V to 5.5V, suitable for various power supplies.
  • Adjustable Output Voltage: Allows for a customizable output voltage to meet specific application requirements.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
  • Current Limiting: Built-in current limiting functionality safeguards the regulator and the load from damage due to excessive current.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode, extending battery life in portable applications.
  • Package: Available in a compact SOT-23-5 package, ideal for space-constrained designs.

Applications

The versatile nature of the STSR2CD-TR makes it suitable for a variety of applications, including but not limited to:

  • Mobile Phones and PDAs
  • Laptop, Notebook, and Netbook Computers
  • Portable Media Players
  • Digital Cameras and Camcorders
  • Wireless LAN Devices
  • GPS Receivers

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STSR2CD-TR is no exception. It is designed to meet the stringent requirements of the electronics industry and is backed by STMicroelectronics' rigorous testing and quality control processes. Customers can trust in the performance and longevity of this voltage regulator for their critical applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess