EN
  • EN
  • DE

STSPIN32F0602TR

Part No STSPIN32F0602TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description 600V THREE-PHASE CONTROLLER WITH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr STMicroelectronics
Series STSPIN32F060x
Package Tape & Reel (TR)
Applications Home & Industrial
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (32kB)
Controller Series STM32F031x6x7
RAM Size 4K x 8
Interface I2C, SPI, UART/USART
Number of I/O 21
Voltage - Supply 9V ~ 20V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number STSPIN32
Other Names 497-STSPIN32F0602TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1264964-STSPIN32F0602TR
Ultra Librarian 3D Model Ultra Librarian STSPIN32F0602TR CAD Model

Description

STSPIN32F0602TR - Advanced Motor Driver from STMicroelectronics

The STSPIN32F0602TR is a sophisticated motor driver designed by STMicroelectronics to cater to the needs of modern, high-performance motor control applications. Integrating a triple half-bridge gate driver along with an STM32F0 microcontroller, this product is a perfect fit for driving brushless DC (BLDC) motors, permanent magnet synchronous motors (PMSM), and other types of three-phase motors.

At the heart of the STSPIN32F0602TR lies a powerful ARM Cortex-M0 core, capable of running at a frequency of up to 48 MHz. This microcontroller unit (MCU) provides the computational horsepower required for complex motor control algorithms, including various forms of field-oriented control (FOC) and six-step commutation.

The integrated gate driver is capable of delivering up to 600 mA of gate driving current, ensuring robust and efficient switching of the external power MOSFETs. The device supports a wide range of supply voltages, from 6.7 V to 45 V, making it versatile for various application requirements. With its built-in protection features, such as overcurrent, overtemperature, and undervoltage lockout (UVLO), the STSPIN32F0602TR ensures reliable operation and longevity of the motor and the control system.

For ease of development and implementation, the STSPIN32F0602TR is provided in a compact 7x7 mm VFQFPN package with exposed pad. This small footprint makes it suitable for space-constrained applications while also providing excellent thermal performance. Moreover, the product is available in a lead-free, halogen-free package, highlighting STMicroelectronics' commitment to environmental sustainability.

Whether you're designing an e-bike, a drone, an HVAC fan, or any other application requiring precise and efficient motor control, the STSPIN32F0602TR offers a high degree of integration, performance, and reliability. Its advanced features and ease of use make it an ideal choice for engineers looking to optimize their motor control systems.

With the STSPIN32F0602TR, STMicroelectronics continues to lead the way in integrated motor driver solutions, providing designers with the tools they need to create more efficient, reliable, and cost-effective motor control applications.

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
Lowest to $23.3784
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Ricoh
Lowest to $8.1612
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1827 $58.5578
34+ $3.4321 $116.6914
53+ $3.3248 $176.2144
72+ $3.2175 $231.6600
93+ $3.1103 $289.2579
125+ $2.7886 $348.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess