EN
  • EN
  • DE

STR912FAZ44H6T

Part No STR912FAZ44H6T
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM966E-S™ 16/32-Bit Flash MCU with Ethernet, USB, CAN, AC motor control, 4 timers, ADC, RTC, DMA | IC MCU 32BIT 512KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Core Processor ARM9
Data Bus Width 32-Bit
Speed 96MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
The number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.65V ~ 2V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LFBGA
Family Part Number STR91*F
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1261984-STR912FAZ44H6T
Manufacturer Homepage www.st.com
Family Name STR912FAZ44
Introduction Date May 09, 2007
ECCN 3A991.a.2
Country of Origin Republic of Korea
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR912FAZ44H6T CAD Model

Description

The STR912FAZ44H6T is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STR9 family of 32-bit MCUs. This particular model is designed for embedded applications that require a perfect balance between processing power and power consumption, with an emphasis on connectivity, security, and reliability.

At the heart of the STR912FAZ44H6T is an ARM966E-S™ core, which operates at up to 96 MHz, providing the computational horsepower needed for complex tasks. This core is supported by 256KB of embedded Flash memory and 64KB of RAM, making it suitable for a wide range of applications, from industrial control systems to networked devices.

The MCU features an extensive range of peripherals, including USB 2.0 full-speed interface, 10/100 Ethernet MAC, CAN interface, and multiple serial communication interfaces such as UART, SPI, and I2C. These interfaces provide the necessary connectivity options for modern embedded systems, allowing for easy integration into various communication networks.

Security is a key aspect of the STR912FAZ44H6T, which includes an embedded hardware accelerator for DES, 3DES, and AES, ensuring secure data transactions. Additionally, a true random number generator (TRNG) is included to aid in cryptographic operations and secure key generation.

The device also offers a versatile external memory interface, which supports both static and dynamic memories, enabling designers to expand the system's memory according to their specific application needs. The MCU's advanced interrupt controller and multiple timers, including PWM and watchdog timers, facilitate precise control over various system functions.

The STR912FAZ44H6T is housed in an LQFP144 package, which is ideal for space-constrained applications. Its robust design and wide operating temperature range make it suitable for harsh environments commonly encountered in industrial and automotive applications.

In summary, the STR912FAZ44H6T from STMicroelectronics is a feature-rich MCU that offers a powerful ARM core, advanced security features, and comprehensive connectivity options, making it a top choice for engineers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3536 $58.0608
8+ $15.8800 $127.0400
12+ $15.3837 $184.6044
16+ $14.8875 $238.2000
21+ $14.3912 $302.2152
27+ $12.9025 $348.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess