EN
  • EN
  • DE

STR912FAW47X6T

Part No STR912FAW47X6T
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Core Processor ARM9
Data Bus Width 32-Bit
Speed 96MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
The number of I/O 80
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.65V ~ 2V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 128-LQFP
Family Part Number STR91*F
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 712367-STR912FAW47X6T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR912FAW47X6T CAD Model

Description

The STR912FAW47X6T is a robust and versatile 32-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring high-performance processing and advanced connectivity. This product is part of the STR9 family of microcontrollers that are based on the ARM966E-S core, operating at frequencies of up to 96 MHz, which provides a perfect blend of real-time capabilities with high data bandwidth.

Key Features

  • CPU: ARM966E-S 32-bit RISC core with ARM9 memory management unit (MMU), operating at up to 96 MHz.
  • Memory: Includes 512 KB of high-speed Flash memory and 96 KB of RAM, ensuring ample space for complex applications.
  • Connectivity: Features USB 2.0 Full Speed interface, CAN 2.0B Active interface, and up to 10/100 Mb Ethernet MAC for versatile networking solutions.
  • Timers and Counters: Offers a range of timers, including PWM, Watchdog, and Real-Time Clock, for precise event management and timing operations.
  • Advanced Control: Comes with multiple General Purpose I/Os (GPIOs), 5-channel DMA, and an External Memory Interface for expanded peripheral control.
  • Security: Incorporates a unique key for device serial number and an embedded hardware Random Number Generator (RNG) for enhanced security measures.
  • Power Efficiency: Supports several power-saving modes, including Standby and Slow modes, to optimize power consumption for various application demands.

Applications

The STR912FAW47X6T is ideally suited for applications that require significant processing power and connectivity. It is often used in industrial control systems, networking equipment, point-of-sale terminals, and complex embedded systems. Its robust feature set also makes it a suitable choice for medical devices, security systems, and smart home automation solutions.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STR912FAW47X6T is no exception. It is designed to meet the stringent requirements of industrial applications and is backed by ST's rigorous testing and validation processes. This ensures that designers and engineers can integrate this microcontroller into their products with confidence, knowing it will provide reliable performance in demanding environments.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,954.8873 $1,954.8873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess