EN
  • EN
  • DE
  • IT

STR911FAM44X6T

Part No STR911FAM44X6T
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 80LQFP / MCU 16-bit/32-bit ARM966E-S RISC 512KB Flash 1.8V/3.3V 80-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STR9
Packaging Reel package
Core Processor ARM9
Core Size 32-Bit
Speed 96MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 1.65 V ~ 2 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Win Source Part Number 795791-STR911FAM44X6T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name STR911FAM44
Introduction Date May 09, 2007
Country of Origin Philippines
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian STR911FAM44X6T CAD Model

Description

Product Overview: STR911FAM44X6T

The STR911FAM44X6T is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and advanced features for a wide range of applications. This MCU is part of the STR9 family of microcontrollers that are built around the ARM9E processor core, providing a high-performance 32-bit RISC processor with a rich instruction set and a high level of code density.

Key Features

  • Processor Core: ARM966E-S™ 16/32-bit RISC CPU core operating at up to 96 MHz frequency, which delivers exceptional computing power and efficiency.
  • Memory: Comes with 256KB of high-speed on-chip Flash memory and 64KB of RAM, ensuring ample space for complex applications and efficient data processing.
  • Connectivity: Offers a variety of communication interfaces including USB 2.0 full-speed, CAN 2.0A/B compliant interface, 3 UARTs, SPI, I2C, and an Ethernet MAC for versatile connectivity options.
  • Timers and Counters: Features multiple 16-bit timers, PWM channels, and a watchdog timer for precise event timing and system management.
  • ADC: Equipped with a 10-bit Analog-to-Digital Converter with up to 16 channels, enabling the MCU to interface with analog sensors and devices.
  • Security: Incorporates a unique key for device serial number and an embedded hardware for real-time clock, watchdog, and RTC with calendar capabilities.
  • Power Efficiency: Supports multiple power-saving modes, including Slow, Idle, and Power-down modes, to optimize power consumption based on the application's requirements.
  • Package: Available in a 144-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

With its powerful ARM9E core and a broad set of peripherals, the STR911FAM44X6T MCU is well-suited for a variety of applications, including industrial control systems, robotics, point-of-sale terminals, networking equipment, and complex embedded systems that require high-speed processing and connectivity.

Conclusion

The STR911FAM44X6T from STMicroelectronics is a highly capable microcontroller that offers a balance of performance, power consumption, and rich features. It is an ideal choice for designers looking for an MCU with advanced capabilities and a proven processor architecture to handle demanding applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess