EN
  • EN
  • DE

STR712FR1H6

Part No STR712FR1H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LFBGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, HDLC, I2C, SmartCard, SPI, UART/USART
Peripherals PWM, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8 + 16K)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LFBGA
Base Product Number STR712
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262001-STR712FR1H6
Ultra Librarian 3D Model Ultra Librarian STR712FR1H6 CAD Model

Description

STMicroelectronics STR712FR1H6 Microcontroller

The STR712FR1H6 is a robust ARM7TDMI-S™ based microcontroller produced by STMicroelectronics, tailored for a wide array of applications that require high performance, reliability, and low power consumption. This microcontroller is part of the STR7 family and is designed to offer a perfect balance between processing power and peripheral integration, making it an ideal choice for industrial control, automotive, and embedded systems.

Key Features

  • Core: ARM7TDMI-S 32-bit RISC CPU operating at up to 66 MHz, providing high computing power and efficiency.
  • Memory: Comes with 128KB of high-speed Flash memory and 16KB of RAM, suitable for complex applications and real-time operations.
  • Connectivity: Offers a range of communication interfaces, including USB, CAN, UART, SPI, and I²C, enabling easy integration with other systems and peripherals.
  • Timers and Counters: Features multiple 16-bit timers, PWM channels, and watchdog timers, which are essential for precise time management and system reliability.
  • Analog Features: Equipped with a 10-bit ADC with up to 16 channels, providing accurate analog signal measurement and conversion capabilities.
  • Debugging and Development: Supports JTAG and SWD interfaces for in-system programming and debugging, simplifying the development process.
  • Power Management: Includes power-saving modes such as Idle and Sleep mode, reducing power consumption for battery-operated devices.
  • Versatility: Available in a 64-pin LQFP package, the STR712FR1H6 is versatile for various applications and space-constrained environments.

Applications

The STR712FR1H6 is engineered to address the needs of a diverse range of applications. It is particularly suitable for:

  • Industrial automation and control systems
  • Automotive electronics
  • Embedded systems
  • Robotics
  • Medical devices
  • Complex IoT devices

STMicroelectronics' commitment to quality and long-term availability makes the STR712FR1H6 a reliable choice for designers and engineers looking for a microcontroller that can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess