EN
  • EN
  • DE

STEVAL-IFS003V1

Part No STEVAL-IFS003V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Temperature
Sensing Range -55°C ~ 125°C
Interface I2C
Voltage - Supply 7.5V ~ 19V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part ST72F651, STDS75, STLM75
Other Names 497-6238,-497-6238,STEVALIFS003V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1283690-STEVAL-IFS003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS003V1 CAD Model

Description

STEVAL-IFS003V1 - STMicroelectronics Evaluation Board

The STEVAL-IFS003V1 from STMicroelectronics is a state-of-the-art evaluation board designed for testing the performance and capabilities of the SPV1020, a highly efficient, interleaved boost converter dedicated to photovoltaic applications. This evaluation board is an excellent tool for engineers and developers looking to explore the features and integrations of the SPV1020 in a solar panel setup.

Key Features

  • Integrated SPV1020 interleaved boost converter for efficient solar energy harvesting
  • Capability to connect multiple solar panels in series, enhancing the output voltage range
  • Maximum Power Point Tracking (MPPT) algorithm implemented to maximize the energy extraction under various environmental conditions
  • Overcurrent and overvoltage protection features to ensure the safety and durability of the system
  • LED indicators for real-time monitoring of the operation status
  • Easy-to-use connectors for quick setup and testing
  • Provision for external load connection to simulate real-world applications

Applications

The STEVAL-IFS003V1 evaluation board is ideally suited for a range of applications including:

  • Renewable energy systems, particularly solar energy harvesting
  • Industrial and residential photovoltaic installations
  • Remote power systems where grid electricity is not available
  • Experimental and educational projects focusing on green energy solutions

Design Advantages

The evaluation board's design is optimized for flexibility and ease of use, enabling rapid prototyping and experimentation. With the inclusion of the SPV1020, the STEVAL-IFS003V1 offers an excellent platform for developing high-efficiency solar power solutions. The board's robust protection features and MPPT algorithm make it a reliable choice for testing under various conditions, ensuring that users can maximize the potential of their solar panels while safeguarding their system components.

Overall, the STEVAL-IFS003V1 is an invaluable tool for anyone looking to delve into the realm of photovoltaic energy conversion, offering a practical and user-friendly interface for exploring the capabilities of STMicroelectronics' innovative SPV1020 boost converter.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess