EN
  • EN
  • DE

STPTIC-68F1M6

Part No STPTIC-68F1M6
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC TUNABLE CAP RF BST 6UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz - 6-UQFN (1.6x1.2)
Manufacturer STMicroelectronics
Series Parascan™
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 6-VFDFN
Case / Package 6-UQFN (1.6x1.2)
Family Name STPTIC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.30.0090
Other Part Number -497-15517-2, -497-15517-1, 497-15517-2, 497-15517-1, -497-15517-6, 497-15517-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898433-STPTIC-68F1M6
Ultra Librarian 3D Model Ultra Librarian STPTIC-68F1M6 CAD Model

Description

The STPTIC-68F1M6 is a state-of-the-art electronic device designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This particular device is a testament to the company's commitment to providing advanced solutions to meet the ever-evolving demands of the electronics industry.

The STPTIC-68F1M6 is part of STMicroelectronics' extensive portfolio of tunable integrated capacitors (STPTIC), which are designed for use in a wide range of applications. These applications include, but are not limited to, RF tuning, impedance matching, and filter adjustment in mobile devices, smart antennas, and other wireless communication systems.

Built with cutting-edge technology, the STPTIC-68F1M6 provides excellent reliability and performance. It features a high Q factor and a wide voltage control range, allowing for precise tuning and optimal signal quality. The device also boasts a low insertion loss, contributing to its efficiency and making it an ideal choice for power-sensitive applications.

The compact form factor of the STPTIC-68F1M6 ensures that it can be easily integrated into space-constrained designs without compromising on functionality. This makes it particularly suitable for modern, compact electronic devices where space is at a premium.

In addition to its technical merits, the STPTIC-68F1M6 is designed with a focus on sustainability. STMicroelectronics is committed to reducing the environmental impact of their products, and this device is no exception. It complies with various environmental standards, ensuring that it not only meets the technical requirements of today's market but also contributes to a greener future.

Overall, the STPTIC-68F1M6 represents a perfect blend of performance, efficiency, and environmental consciousness, making it a top choice for designers and engineers looking to create high-quality, sustainable electronic products.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5758 $60.4590
245+ $0.4725 $115.7625
380+ $0.4578 $173.9640
525+ $0.4430 $232.5750
675+ $0.4282 $289.0350
905+ $0.3839 $347.4295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess