EN
  • EN
  • DE

STPS660CB-TR

Part No STPS660CB-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V 3A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Max) @ If 650mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 30μA @ 60V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 047368-STPS660CB-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS660CB-TR CAD Model

Description

The STPS660CB-TR is a high-efficiency power Schottky rectifier manufactured by STMicroelectronics, a leader in the semiconductor industry. This rectifier is designed to meet the rigorous demands of high-frequency power electronics systems where low forward voltage drop and fast switching are required. The STPS660CB-TR is particularly suitable for use in switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection applications.

Key Features

  • Average Forward Current: The device has a high average forward current rating of 6 A, which enables it to handle significant levels of current without overheating or failure.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances overall system efficiency by reducing power losses during conduction.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS660CB-TR can sustain high thermal conditions, ensuring reliability in various applications.
  • Switching Performance: The fast switching performance of this Schottky rectifier makes it an excellent choice for high-frequency applications, contributing to reduced switching losses.
  • Package: The device comes in a D²PAK (TO-263) surface-mount package, which is suitable for compact PCB layouts and ensures efficient thermal dissipation.

Applications

The STPS660CB-TR is versatile and can be used across a wide range of applications. It is particularly beneficial in:

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • DC-DC converters
  • Automotive applications
  • Reverse battery protection circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS660CB-TR is built with robust materials and has undergone rigorous testing to ensure it meets the high standards for performance, durability, and reliability expected from STMicroelectronics products.

Environmental Compliance

The STPS660CB-TR is compliant with RoHS and REACH environmental regulations, meaning it is manufactured with the consideration of environmental impact and is free from many harmful substances.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess