EN
  • EN
  • DE

STPS40SM80CT

Part No STPS40SM80CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 800 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 80 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STPS40
Other Names 497-11363-5,-497-11363-5
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282877-STPS40SM80CT
Ultra Librarian 3D Model Ultra Librarian STPS40SM80CT CAD Model

Description

The STPS40SM80CT is a robust and efficient dual Schottky rectifier designed by STMicroelectronics, renowned for its high-quality semiconductor products. This power Schottky rectifier is specifically engineered to meet the demanding requirements of high-frequency DC-to-DC converters, free-wheeling diodes, and polarity protection applications.

Key Features

  • Voltage Ratings: The device boasts a maximum repetitive peak reverse voltage of 80V, making it suitable for a wide range of applications that require a high breakdown voltage.
  • Current Capacity: With an average forward current of 40A at a case temperature of 135°C, the STPS40SM80CT can handle significant power without overheating, thanks to its exceptional thermal performance.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic minimizes power losses and enhances the efficiency of the system in which it is used.
  • High Junction Temperature: It can operate at a high junction temperature, with a maximum of 175°C, providing reliability under extreme conditions.
  • Package: The device comes in a TO-220AB package, which is widely used and easy to handle in various circuit designs.

Applications

The STPS40SM80CT is ideal for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Reverse battery protection
  • Automotive applications
  • High-frequency inverters

Benefits

Integrating the STPS40SM80CT into your design offers numerous benefits:

  • Enhanced Efficiency: The low power loss and high efficiency of the rectifier ensure optimal performance in power management tasks.
  • Thermal Management: With its superior thermal resistance and ability to withstand high temperatures, the STPS40SM80CT is reliable in thermally challenging environments.
  • Durability: The device's robust construction ensures a long operational life and stable performance, even under harsh conditions.

Overall, the STPS40SM80CT from STMicroelectronics is a top choice for designers looking for a high-performance Schottky rectifier that combines efficiency, reliability, and versatility.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2568 $58.6768
63+ $1.8517 $116.6571
97+ $1.7939 $174.0083
134+ $1.7360 $232.6240
173+ $1.6781 $290.3113
231+ $1.5045 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess