EN
  • EN
  • DE

STPS3L60UF

Part No STPS3L60UF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Power Schottky rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 620mV @ 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 60V
Mounting SMD
Package DO-221AA, SMB Flat Leads
Manufacturer Package SMBflat
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 1261913-STPS3L60UF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS3L60UF
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS3L60UF CAD Model

Description

STPS3L60UF Ultrafast Recovery Rectifier

The STPS3L60UF, designed and manufactured by STMicroelectronics, is a cutting-edge ultrafast recovery rectifier diode that ensures high efficiency in a variety of applications. This component is particularly suitable for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection, delivering outstanding performance in scenarios that demand quick switching and low power loss.

Key Features

  • Voltage Rating: The STPS3L60UF operates at a peak reverse voltage of 600V, making it ideal for high-voltage applications.
  • High Current Capability: With an average forward current of 3A, this diode can handle significant current, ensuring reliability in power-intensive situations.
  • Ultrafast Recovery Time: The device boasts an extremely fast recovery time, which minimizes energy loss during the transition from conducting to non-conducting states, enhancing overall system efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves efficiency, which is critical in power-saving applications.
  • Surface Mount Package: The STPS3L60UF comes in a surface-mount package, providing ease of integration into various circuit designs and contributing to miniaturization efforts.

Applications

The versatility of the STPS3L60UF allows it to be utilized in a broad spectrum of electronic devices. It is especially suitable for:

  • Switch-mode power supplies (SMPS)
  • Power supply management
  • DC-DC converters
  • Automotive applications
  • Reverse battery protection circuits

Reliability and Performance

STMicroelectronics is renowned for its commitment to quality and reliability. The STPS3L60UF is no exception, offering superior performance that design engineers can rely on. It is designed to meet stringent industry standards, ensuring durability and long-term stability in a variety of operating conditions.

Overall, the STPS3L60UF stands out as a high-performance ultrafast recovery rectifier that offers a combination of high-speed switching, low power loss, and robustness, making it an excellent choice for modern electronic applications that require efficient power management.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2134 $58.6850
660+ $0.1751 $115.5660
1,025+ $0.1697 $173.9425
1,410+ $0.1642 $231.5220
1,820+ $0.1587 $288.8340
2,440+ $0.1423 $347.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess